Hammond Electronics, Inc. Bobbins Transformer; Pcb Transformer Type Hammond 162D28

Description
Bobbins Transformer; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:14V, 28V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:40mA RoHS Compliant: Yes
Datasheet
Description
Bobbins Transformer; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:14V, 28V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:40mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Pcb Transformer Type Hammond - 52F9547 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Hammond
52F9547
Bobbins Transformer; Pcb Transformer Type Hammond 52F9547
Bobbins Transformer; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:14V, 28V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:40mA RoHS Compliant: Yes

Bobbins Transformer; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:14V, 28V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:40mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 52F9547
Product Name Bobbins Transformer; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Ii1 Pulse Transformer Tht Schurter - 70K8194 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
2 suppliers
Multiple Secondary Chassis Mount Power Transformers - F-237Z - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Listed 600V Delta to 208Y/120V Transformer With NEMA3R Enclosures for Commercial Power System for Industrial Equipment - No.1601678722953 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details