Hammond Electronics, Inc. Transformer, 12.6V / 2 X 6.3V, 2.4Va; Pcb Transformer Type Hammond 162D12

Description
TRANSFORMER, 12.6V / 2 X 6.3V, 2.4VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:6.3V, 12.6V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:90mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 12.6V / 2 X 6.3V, 2.4VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:6.3V, 12.6V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:90mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 12.6V / 2 X 6.3V, 2.4Va; Pcb Transformer Type Hammond - 79R6754 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 12.6V / 2 X 6.3V, 2.4Va; Pcb Transformer Type Hammond
79R6754
Transformer, 12.6V / 2 X 6.3V, 2.4Va; Pcb Transformer Type Hammond 79R6754
TRANSFORMER, 12.6V / 2 X 6.3V, 2.4VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:6.3V, 12.6V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:90mA RoHS Compliant: Yes

TRANSFORMER, 12.6V / 2 X 6.3V, 2.4VA; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:6.3V, 12.6V; Power Rating:1.1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:90mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 79R6754
Product Name Transformer, 12.6V / 2 X 6.3V, 2.4Va; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRF-0235-D101TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Single Secondary Chassis Mount Power Transformers - F-217X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Copper 200KVA 3 Phase Dry Type Transformer Price 3phase 200 KVA 200KW - No.1601536200354 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details