Hammond Electronics, Inc. Bobbins Transformer; Pcb Transformer Type Hammond 161H28

Description
BOBBINS TRANSFORMER; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.6A RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.6A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Pcb Transformer Type Hammond - 66F7570 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Hammond
66F7570
Bobbins Transformer; Pcb Transformer Type Hammond 66F7570
BOBBINS TRANSFORMER; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.6A RoHS Compliant: Yes

BOBBINS TRANSFORMER; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:24VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:1.6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7570
Product Name Bobbins Transformer; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISRF-0239-D502TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
TDGC ac adjustable voltage regulator 380v 10kva three phase variable transformer - No.1601224835959 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details