Hammond Electronics, Inc. Bobbins Transformer; Pcb Transformer Type Hammond 161G120

Description
Bobbins Transformer; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:60V, 120V; Power Rating:10VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:85mA RoHS Compliant: Yes
Datasheet
Description
Bobbins Transformer; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:60V, 120V; Power Rating:10VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:85mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Pcb Transformer Type Hammond - 66F7553 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Hammond
66F7553
Bobbins Transformer; Pcb Transformer Type Hammond 66F7553
Bobbins Transformer; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:60V, 120V; Power Rating:10VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:85mA RoHS Compliant: Yes

Bobbins Transformer; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:60V, 120V; Power Rating:10VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:85mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7553
Product Name Bobbins Transformer; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRB-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station - No.1601516598147 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details