Hammond Electronics, Inc. Bobbins Transformer; Pcb Transformer Type Hammond 161F28

Description
BOBBINS TRANSFORMER; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:4.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:320mA RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:4.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:320mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Pcb Transformer Type Hammond - 66F7586 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Hammond
66F7586
Bobbins Transformer; Pcb Transformer Type Hammond 66F7586
BOBBINS TRANSFORMER; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:4.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:320mA RoHS Compliant: Yes

BOBBINS TRANSFORMER; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:4.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:320mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7586
Product Name Bobbins Transformer; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Ix5 Pulse Transformer Tht 1A Schurter - 70K8236 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
PC Mount Split Pack™ Power Transformers - F12-090 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
800KVA Dry-Type 3 Phase Transformer 800 KVA Price 6.6KV 10KV/0.4KV - No.1601733048882 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details