Hammond Electronics, Inc. Isolation Transformer, 120V, 1Va; Pcb Transformer Type Hammond 161D120

Description
ISOLATION TRANSFORMER, 120V, 1VA; PCB Transformer Type:Concentric Wound Split Bobbin; Secondary Voltages:2 x 60V; Power Rating:1VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:16mA RoHS Compliant: Yes
Datasheet
Description
ISOLATION TRANSFORMER, 120V, 1VA; PCB Transformer Type:Concentric Wound Split Bobbin; Secondary Voltages:2 x 60V; Power Rating:1VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:16mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 120V, 1Va; Pcb Transformer Type Hammond - 66F7568 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 120V, 1Va; Pcb Transformer Type Hammond
66F7568
Isolation Transformer, 120V, 1Va; Pcb Transformer Type Hammond 66F7568
ISOLATION TRANSFORMER, 120V, 1VA; PCB Transformer Type:Concentric Wound Split Bobbin; Secondary Voltages:2 x 60V; Power Rating:1VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:16mA RoHS Compliant: Yes

ISOLATION TRANSFORMER, 120V, 1VA; PCB Transformer Type:Concentric Wound Split Bobbin; Secondary Voltages:2 x 60V; Power Rating:1VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Dual Secondary; Current Rating:16mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7568
Product Name Isolation Transformer, 120V, 1Va; Pcb Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount Split Pack™ Power Transformers - F28-420 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
5 suppliers