Hammond Electronics, Inc. Transformer, 24V / 2 X 12V, 4.4Va; Pcb Transformer Type Hammond 160F24

Description
TRANSFORMER, 24V / 2 X 12V, 4.4VA; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:12V, 24V; Power Rating:4.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:180mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 24V / 2 X 12V, 4.4VA; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:12V, 24V; Power Rating:4.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:180mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 24V / 2 X 12V, 4.4Va; Pcb Transformer Type Hammond - 66F7541 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 24V / 2 X 12V, 4.4Va; Pcb Transformer Type Hammond
66F7541
Transformer, 24V / 2 X 12V, 4.4Va; Pcb Transformer Type Hammond 66F7541
TRANSFORMER, 24V / 2 X 12V, 4.4VA; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:12V, 24V; Power Rating:4.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:180mA RoHS Compliant: Yes

TRANSFORMER, 24V / 2 X 12V, 4.4VA; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:12V, 24V; Power Rating:4.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:180mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7541
Product Name Transformer, 24V / 2 X 12V, 4.4Va; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5487-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F20-055-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Listed 480V Y(480Y/277) to 120/208V Three/Single Transformer 75kVA 100kVA 150kVA - No.62043878898 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details