Hammond Electronics, Inc. Bobbins Transformer; Pcb Transformer Type Hammond 160F20

Description
BOBBINS TRANSFORMER; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:2 x 10V; Power Rating:4.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:440mA RoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:2 x 10V; Power Rating:4.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:440mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Pcb Transformer Type Hammond - 66F7536 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Hammond
66F7536
Bobbins Transformer; Pcb Transformer Type Hammond 66F7536
BOBBINS TRANSFORMER; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:2 x 10V; Power Rating:4.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:440mA RoHS Compliant: Yes

BOBBINS TRANSFORMER; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:2 x 10V; Power Rating:4.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:440mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7536
Product Name Bobbins Transformer; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details
Pulse Transformers - 486-5489-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details