Hammond Electronics, Inc. Transformer, 16V / 2 X 8V, 4.4Va; Pcb Transformer Type Hammond 160F16

Description
TRANSFORMER, 16V / 2 X 8V, 4.4VA; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:8V, 16V; Power Rating:4.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:260mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 16V / 2 X 8V, 4.4VA; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:8V, 16V; Power Rating:4.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:260mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 16V / 2 X 8V, 4.4Va; Pcb Transformer Type Hammond - 66F7549 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 16V / 2 X 8V, 4.4Va; Pcb Transformer Type Hammond
66F7549
Transformer, 16V / 2 X 8V, 4.4Va; Pcb Transformer Type Hammond 66F7549
TRANSFORMER, 16V / 2 X 8V, 4.4VA; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:8V, 16V; Power Rating:4.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:260mA RoHS Compliant: Yes

TRANSFORMER, 16V / 2 X 8V, 4.4VA; PCB Transformer Type:Non-Concentric Wound Split Bobbin; Secondary Voltages:8V, 16V; Power Rating:4.4VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:260mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7549
Product Name Transformer, 16V / 2 X 8V, 4.4Va; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification - No.1601487372016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details