Hammond Electronics, Inc. Bobbins Transformer; Pcb Transformer Type Hammond 160D12

Description
BOBBINS TRANSFORMER; PCB Transformer Type:Concentric Wound Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:140mA; Supply Voltage:230VRoHS Compliant: Yes
Datasheet
Description
BOBBINS TRANSFORMER; PCB Transformer Type:Concentric Wound Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:140mA; Supply Voltage:230VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bobbins Transformer; Pcb Transformer Type Hammond - 66F7542 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Hammond
66F7542
Bobbins Transformer; Pcb Transformer Type Hammond 66F7542
BOBBINS TRANSFORMER; PCB Transformer Type:Concentric Wound Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:140mA; Supply Voltage:230VRoHS Compliant: Yes

BOBBINS TRANSFORMER; PCB Transformer Type:Concentric Wound Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:1VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:140mA; Supply Voltage:230VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66F7542
Product Name Bobbins Transformer; Pcb Transformer Type Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5478-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F20-055 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA - No.1601689676585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details