Hammond Electronics, Inc. Choke, 0.3H, 1A, 15%, Surface Mount-Smd; Dc Current Rating Hammond 159ZA

Description
CHOKE, 0.3H, 1A, 15%, SURFACE MOUNT-SMD; DC Current Rating:1A; Inductance:300mH; Product Range:153-159 Series; Impedance:-; Product Length:102.36mm; Product Width:57.15mm; Product Height:66.8mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CHOKE, 0.3H, 1A, 15%, SURFACE MOUNT-SMD; DC Current Rating:1A; Inductance:300mH; Product Range:153-159 Series; Impedance:-; Product Length:102.36mm; Product Width:57.15mm; Product Height:66.8mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 0.3H, 1A, 15%, Surface Mount-Smd; Dc Current Rating Hammond - 66F7266 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 0.3H, 1A, 15%, Surface Mount-Smd; Dc Current Rating Hammond
66F7266
Choke, 0.3H, 1A, 15%, Surface Mount-Smd; Dc Current Rating Hammond 66F7266
CHOKE, 0.3H, 1A, 15%, SURFACE MOUNT-SMD; DC Current Rating:1A; Inductance:300mH; Product Range:153-159 Series; Impedance:-; Product Length:102.36mm; Product Width:57.15mm; Product Height:66.8mm; Qualification:- RoHS Compliant: Yes

CHOKE, 0.3H, 1A, 15%, SURFACE MOUNT-SMD; DC Current Rating:1A; Inductance:300mH; Product Range:153-159 Series; Impedance:-; Product Length:102.36mm; Product Width:57.15mm; Product Height:66.8mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 66F7266
Product Name Choke, 0.3H, 1A, 15%, Surface Mount-Smd; Dc Current Rating Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1269-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
3-Phase Filters - 1-2405081-8 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 300 amps
View Details
2 suppliers