Hammond Electronics, Inc. Choke, 1.5H, 500Ma, 15%, Surface Mount-Smd; Dc Current Rating Hammond 159V

Description
CHOKE, 1.5H, 500mA, 15%, SURFACE MOUNT-SMD; DC Current Rating:500mA; Inductance:1.5H; Product Range:153-159 Series; Impedance:-; Product Length:102.36mm; Product Width:57.15mm; Product Height:66.8mm; Qualification:- RoHS Compliant: No
Description
CHOKE, 1.5H, 500mA, 15%, SURFACE MOUNT-SMD; DC Current Rating:500mA; Inductance:1.5H; Product Range:153-159 Series; Impedance:-; Product Length:102.36mm; Product Width:57.15mm; Product Height:66.8mm; Qualification:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Choke, 1.5H, 500mA, 15%, Surface Mount-SMD is designed for low to medium current applications. It features a tolerance of ±15% on both inductance and resistance, with inductance measured at the rated DC current. The choke is suitable for high voltage power supply filtering and is equipped with minimum 5-inch long leads. Each unit undergoes 100% Hipot testing at 1,500 VAC and is vacuum impregnated with polyurethane varnish, ensuring quiet operation and longevity. The dimensions of the choke are 102.36mm in length, 57.15mm in width, and 66.8mm in height. It is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Choke, 1.5H, 500mA, 15%, Surface Mount-SMD is designed for low to medium current applications. It features a tolerance of ±15% on both inductance and resistance, with inductance measured at the rated DC current. The choke is suitable for high voltage power supply filtering and is equipped with minimum 5-inch long leads. Each unit undergoes 100% Hipot testing at 1,500 VAC and is vacuum impregnated with polyurethane varnish, ensuring quiet operation and longevity. The dimensions of the choke are 102.36mm in length, 57.15mm in width, and 66.8mm in height. It is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Choke, 1.5H, 500Ma, 15%, Surface Mount-Smd; Dc Current Rating Hammond - 66F7278 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 1.5H, 500Ma, 15%, Surface Mount-Smd; Dc Current Rating Hammond
66F7278
Choke, 1.5H, 500Ma, 15%, Surface Mount-Smd; Dc Current Rating Hammond 66F7278
CHOKE, 1.5H, 500mA, 15%, SURFACE MOUNT-SMD; DC Current Rating:500mA; Inductance:1.5H; Product Range:153-159 Series; Impedance:-; Product Length:102.36mm; Product Width:57.15mm; Product Height:66.8mm; Qualification:- RoHS Compliant: No

CHOKE, 1.5H, 500mA, 15%, SURFACE MOUNT-SMD; DC Current Rating:500mA; Inductance:1.5H; Product Range:153-159 Series; Impedance:-; Product Length:102.36mm; Product Width:57.15mm; Product Height:66.8mm; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 66F7278
Product Name Choke, 1.5H, 500Ma, 15%, Surface Mount-Smd; Dc Current Rating Hammond
Rated Current 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-110-840-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details