Hammond Electronics, Inc. Choke, 2.5H, 15%, 500V; Product Range Hammond 159T

Description
CHOKE, 2.5H, 15%, 500V; Product Range:159T Series; Inductance:2.5H; DC Current Rating:300mA; DC Resistance Max:43ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Datasheet
Description
CHOKE, 2.5H, 15%, 500V; Product Range:159T Series; Inductance:2.5H; DC Current Rating:300mA; DC Resistance Max:43ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 2.5H, 15%, 500V; Product Range Hammond - 66F7277 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 2.5H, 15%, 500V; Product Range Hammond
66F7277
Choke, 2.5H, 15%, 500V; Product Range Hammond 66F7277
CHOKE, 2.5H, 15%, 500V; Product Range:159T Series; Inductance:2.5H; DC Current Rating:300mA; DC Resistance Max:43ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

CHOKE, 2.5H, 15%, 500V; Product Range:159T Series; Inductance:2.5H; DC Current Rating:300mA; DC Resistance Max:43ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 66F7277
Product Name Choke, 2.5H, 15%, 500V; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
DCR 50 ohms
View Details
5 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N4 0402DC-9N4XJRW , 0402DC-9N4XGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0094 microH
View Details
High Frequency & RF Inductors - 1879812-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Specs
Type Chip; Inductor
Mounting Option Surface Mount Technology
Inductance Tolerance 5 (+/- %)
View Details