Hammond Electronics, Inc. Choke, 10H, 15%, 500V; Product Range Hammond 159P

Description
CHOKE, 10H, 15%, 500V; Product Range:159P Series; Inductance:10H; DC Current Rating:125mA; DC Resistance Max:155ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Datasheet
Description
CHOKE, 10H, 15%, 500V; Product Range:159P Series; Inductance:10H; DC Current Rating:125mA; DC Resistance Max:155ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 10H, 15%, 500V; Product Range Hammond - 66F7274 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 10H, 15%, 500V; Product Range Hammond
66F7274
Choke, 10H, 15%, 500V; Product Range Hammond 66F7274
CHOKE, 10H, 15%, 500V; Product Range:159P Series; Inductance:10H; DC Current Rating:125mA; DC Resistance Max:155ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

CHOKE, 10H, 15%, 500V; Product Range:159P Series; Inductance:10H; DC Current Rating:125mA; DC Resistance Max:155ohm; Inductance Tolerance:± 15%; Self Resonant Frequency Min:-; Inductor Case Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 66F7274
Product Name Choke, 10H, 15%, 500V; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
Inductance Range 3.4 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-9N5 016008C-9N5XJRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0095 microH
View Details
High Frequency & RF Inductors - 3-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0043 microH
View Details
3 suppliers