Hammond Electronics, Inc. Handheld Tablet Enclosure, Abs, Black; Enclosure Type Hammond 1599TABSBK

Description
HANDHELD TABLET ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:95mm; External Depth - Metric:119.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
HANDHELD TABLET ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:95mm; External Depth - Metric:119.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Tablet Enclosure, Abs, Black; Enclosure Type Hammond - 07AH2191 - Newark, An Avnet Company
Chicago, IL, United States
Handheld Tablet Enclosure, Abs, Black; Enclosure Type Hammond
07AH2191
Handheld Tablet Enclosure, Abs, Black; Enclosure Type Hammond 07AH2191
HANDHELD TABLET ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:95mm; External Depth - Metric:119.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

HANDHELD TABLET ENCLOSURE, ABS, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:26.92mm; External Width - Metric:95mm; External Depth - Metric:119.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07AH2191
Product Name Handheld Tablet Enclosure, Abs, Black; Enclosure Type Hammond
Length 1.06 inch (26.92 mm)
Width 3.74 inch (95 mm)
Depth 4.72 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBBU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers