Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 1599RFIEBKBAT

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:EMI/RFI Box; Enclosure Material:Plastic; External Height - Metric:170.2mm; External Width - Metric:85mm; External Depth - Metric:170mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:EMI/RFI Box; Enclosure Material:Plastic; External Height - Metric:170.2mm; External Width - Metric:85mm; External Depth - Metric:170mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond - 53K7795 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
53K7795
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 53K7795
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:EMI/RFI Box; Enclosure Material:Plastic; External Height - Metric:170.2mm; External Width - Metric:85mm; External Depth - Metric:170mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:EMI/RFI Box; Enclosure Material:Plastic; External Height - Metric:170.2mm; External Width - Metric:85mm; External Depth - Metric:170mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 53K7795
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
Length 6.7 inch (170 mm)
Width 3.35 inch (85 mm)
Depth 6.69 inch (170 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4PHS16O6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details