Hammond Electronics, Inc. Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond 1599KSTSGY

Description
ENCLOSURE, INSTRUMENT, ABS, GRAY; Enclosure Type:Instrument; Enclosure Material:Plastic; External Height - Metric:45.72mm; External Width - Metric:140mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, ABS, GRAY; Enclosure Type:Instrument; Enclosure Material:Plastic; External Height - Metric:45.72mm; External Width - Metric:140mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond - 17C1344 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond
17C1344
Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond 17C1344
ENCLOSURE, INSTRUMENT, ABS, GRAY; Enclosure Type:Instrument; Enclosure Material:Plastic; External Height - Metric:45.72mm; External Width - Metric:140mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ABS, GRAY; Enclosure Type:Instrument; Enclosure Material:Plastic; External Height - Metric:45.72mm; External Width - Metric:140mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 17C1344
Product Name Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 1.8 inch (45.72 mm)
Width 5.51 inch (140 mm)
Depth 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Aluminium Enclosure With Detachable Panels - AUP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 2.6 to 5.22 inch (66 to 132 mm)
View Details
TK Series Enclosures - 120-915 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers