ENCLOSURE, INSTRUMENT, ABS, GRAY; Enclosure Type:Instrument; Enclosure Material:Plastic; External Height - Metric:40.64mm; External Width - Metric:140mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 17C1346 |
| Product Name | Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond |
| Type | Electronic and Instrument Enclosures |
| Length | 1.6 inch (40.64 mm) |
| Width | 5.51 inch (140 mm) |
| Depth | 8.66 inch (220 mm) |