Hammond Electronics, Inc. Enclosures, Hand Held Polystyrene; Enclosure Type Hammond 1599KSGYBAT

Description
ENCLOSURES, HAND HELD POLYSTYRENE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:220mm; External Width - Metric:140mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURES, HAND HELD POLYSTYRENE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:220mm; External Width - Metric:140mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Hand Held Polystyrene; Enclosure Type Hammond - 18C1958 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Hand Held Polystyrene; Enclosure Type Hammond
18C1958
Enclosures, Hand Held Polystyrene; Enclosure Type Hammond 18C1958
ENCLOSURES, HAND HELD POLYSTYRENE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:220mm; External Width - Metric:140mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURES, HAND HELD POLYSTYRENE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:220mm; External Width - Metric:140mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 18C1958
Product Name Enclosures, Hand Held Polystyrene; Enclosure Type Hammond
Length 8.66 inch (220 mm)
Width 5.51 inch (140 mm)
Depth 8.66 inch (220 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details