Hammond Electronics, Inc. Enclosure, General Purpose, Handheld, 220 Mm, 140 Mm, 40.5 Mm Rohs Compliant Hammond 1599KGY

Description
Enclosure, General Purpose, Handheld, 220 mm, 140 mm, 40.5 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, General Purpose, Handheld, 220 mm, 140 mm, 40.5 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, General Purpose, Handheld, 220 Mm, 140 Mm, 40.5 Mm Rohs Compliant Hammond - 15J3781 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, General Purpose, Handheld, 220 Mm, 140 Mm, 40.5 Mm Rohs Compliant Hammond
15J3781
Enclosure, General Purpose, Handheld, 220 Mm, 140 Mm, 40.5 Mm Rohs Compliant Hammond 15J3781
Enclosure, General Purpose, Handheld, 220 mm, 140 mm, 40.5 mm RoHS Compliant: Yes

Enclosure, General Purpose, Handheld, 220 mm, 140 mm, 40.5 mm RoHS Compliant: Yes

Supplier's Site
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond - 18C1955 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
18C1955
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond 18C1955
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:220mm; External Width - Metric:140mm; External Depth - Metric:40.6mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:220mm; External Width - Metric:140mm; External Depth - Metric:40.6mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3781 18C1955
Product Name Enclosure, General Purpose, Handheld, 220 Mm, 140 Mm, 40.5 Mm Rohs Compliant Hammond Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
Length 8.66 inch (220 mm)
Width 5.51 inch (140 mm)
Depth 1.6 inch (40.6 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1438A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers