Hammond Electronics, Inc. 1599 Series Flame Retardant Abs Plastic Version Hand Held Enclosure With Battery Door, Dimensions Hammond 1599KBKBAT

Description
1599 Series Flame Retardant ABS Plastic Version Hand Held Enclosure With Battery Door, Dimensions: 8.66L x 5.5W x 1.60Depth Inches, Color-Black RoHS Compliant: Yes
Datasheet
Description
1599 Series Flame Retardant ABS Plastic Version Hand Held Enclosure With Battery Door, Dimensions: 8.66L x 5.5W x 1.60Depth Inches, Color-Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1599 Series Flame Retardant Abs Plastic Version Hand Held Enclosure With Battery Door, Dimensions Hammond - 18C1954 - Newark, An Avnet Company
Chicago, IL, United States
1599 Series Flame Retardant Abs Plastic Version Hand Held Enclosure With Battery Door, Dimensions Hammond
18C1954
1599 Series Flame Retardant Abs Plastic Version Hand Held Enclosure With Battery Door, Dimensions Hammond 18C1954
1599 Series Flame Retardant ABS Plastic Version Hand Held Enclosure With Battery Door, Dimensions: 8.66L x 5.5W x 1.60Depth Inches, Color-Black RoHS Compliant: Yes

1599 Series Flame Retardant ABS Plastic Version Hand Held Enclosure With Battery Door, Dimensions: 8.66L x 5.5W x 1.60Depth Inches, Color-Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 18C1954
Product Name 1599 Series Flame Retardant Abs Plastic Version Hand Held Enclosure With Battery Door, Dimensions Hammond
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5ACG-3807 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details