Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 1599KBK

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:220mm; External Width - Metric:140mm; External Depth - Metric:40.6mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:220mm; External Width - Metric:140mm; External Depth - Metric:40.6mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond - 17C1245 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
17C1245
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 17C1245
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:220mm; External Width - Metric:140mm; External Depth - Metric:40.6mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:220mm; External Width - Metric:140mm; External Depth - Metric:40.6mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, General Purpose, Handheld, 220 Mm, 140 Mm, 40.5 Mm Rohs Compliant Hammond - 15J3779 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, General Purpose, Handheld, 220 Mm, 140 Mm, 40.5 Mm Rohs Compliant Hammond
15J3779
Enclosure, General Purpose, Handheld, 220 Mm, 140 Mm, 40.5 Mm Rohs Compliant Hammond 15J3779
Enclosure, General Purpose, Handheld, 220 mm, 140 mm, 40.5 mm RoHS Compliant: Yes

Enclosure, General Purpose, Handheld, 220 mm, 140 mm, 40.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 17C1245 15J3779
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond Enclosure, General Purpose, Handheld, 220 Mm, 140 Mm, 40.5 Mm Rohs Compliant Hammond
Length 8.66 inch (220 mm)
Width 5.51 inch (140 mm)
Depth 1.6 inch (40.6 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers