Hammond Electronics, Inc. Enclosures, Hand Held Polystyrene; Enclosure Type Hammond 1599HSGYBAT

Description
ENCLOSURES, HAND HELD POLYSTYRENE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:220mm; External Width - Metric:110mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURES, HAND HELD POLYSTYRENE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:220mm; External Width - Metric:110mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Hand Held Polystyrene; Enclosure Type Hammond - 18C1953 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Hand Held Polystyrene; Enclosure Type Hammond
18C1953
Enclosures, Hand Held Polystyrene; Enclosure Type Hammond 18C1953
ENCLOSURES, HAND HELD POLYSTYRENE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:220mm; External Width - Metric:110mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURES, HAND HELD POLYSTYRENE; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:220mm; External Width - Metric:110mm; External Depth - Metric:44mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, General Purpose, Battery Compartment, Handheld, 220 Mm, 110 Mm, 44 Mm, Plastic, Grey Rohs Compliant Hammond - 59M4639 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, General Purpose, Battery Compartment, Handheld, 220 Mm, 110 Mm, 44 Mm, Plastic, Grey Rohs Compliant Hammond
59M4639
Enclosure, General Purpose, Battery Compartment, Handheld, 220 Mm, 110 Mm, 44 Mm, Plastic, Grey Rohs Compliant Hammond 59M4639
Enclosure, General Purpose, Battery Compartment, Handheld, 220 mm, 110 mm, 44 mm, Plastic, Grey RoHS Compliant: Yes

Enclosure, General Purpose, Battery Compartment, Handheld, 220 mm, 110 mm, 44 mm, Plastic, Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 18C1953 59M4639
Product Name Enclosures, Hand Held Polystyrene; Enclosure Type Hammond Enclosure, General Purpose, Battery Compartment, Handheld, 220 Mm, 110 Mm, 44 Mm, Plastic, Grey Rohs Compliant Hammond
Length 8.66 inch (220 mm)
Width 4.33 inch (110 mm)
Depth 1.73 inch (44 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers