Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 1599EBKBAT

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:170.2mm; External Width - Metric:85mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:170.2mm; External Width - Metric:85mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond - 01F2256 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
01F2256
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 01F2256
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:170.2mm; External Width - Metric:85mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:170.2mm; External Width - Metric:85mm; External Depth - Metric:34mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, General Purpose, Handheld, 170 Mm, 85 Mm, 34 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond - 19J3419 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, General Purpose, Handheld, 170 Mm, 85 Mm, 34 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond
19J3419
Enclosure, General Purpose, Handheld, 170 Mm, 85 Mm, 34 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond 19J3419
Enclosure, General Purpose, Handheld, 170 mm, 85 mm, 34 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Enclosure, General Purpose, Handheld, 170 mm, 85 mm, 34 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 01F2256 19J3419
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond Enclosure, General Purpose, Handheld, 170 Mm, 85 Mm, 34 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond
Length 6.7 inch (170 mm)
Width 3.35 inch (85 mm)
Depth 1.34 inch (34 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBQU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
3 suppliers