Hammond Electronics, Inc. Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond 1599BSGY

Description
ENCLOSURE, HAND HELD, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:130mm; External Width - Metric:65mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:130mm; External Width - Metric:65mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond - 96F6733 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond
96F6733
Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond 96F6733
ENCLOSURE, HAND HELD, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:130mm; External Width - Metric:65mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, ABS, GRAY; Enclosure Type:Handheld; Enclosure Material:Plastic; External Height - Metric:130mm; External Width - Metric:65mm; External Depth - Metric:25mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 96F6733
Product Name Enclosure, Hand Held, Abs, Gray; Enclosure Type Hammond
Length 5.12 inch (130 mm)
Width 2.56 inch (65 mm)
Depth 0.9843 inch (25 mm)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details