Hammond Electronics, Inc. Storage Case; Enclosure Type Hammond 1598RHBK

Description
STORAGE CASE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:40.13mm; External Width - Metric:200mm; External Depth - Metric:280mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STORAGE CASE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:40.13mm; External Width - Metric:200mm; External Depth - Metric:280mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Case; Enclosure Type Hammond - 97F9401 - Newark, An Avnet Company
Chicago, IL, United States
Storage Case; Enclosure Type Hammond
97F9401
Storage Case; Enclosure Type Hammond 97F9401
STORAGE CASE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:40.13mm; External Width - Metric:200mm; External Depth - Metric:280mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

STORAGE CASE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:40.13mm; External Width - Metric:200mm; External Depth - Metric:280mm; IP Rating:IP54; Body Color:Black; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97F9401
Product Name Storage Case; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 1.58 inch (40.13 mm)
Width 7.87 inch (200 mm)
Depth 11.02 inch (280 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 1210BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.2 inch (132 mm)
Width 2.96 inch (75.18 mm)
View Details
2 suppliers