Hammond Electronics, Inc. Enclosures, Instrument Abs; Enclosure Type Hammond 1598RGGY

Description
Enclosures, Instrument ABS; Enclosure Type:Instrument; Enclosure Material:Aluminum Alloy; External Height - Metric:74.9mm; External Width - Metric:160mm; External Depth - Metric:250mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
Enclosures, Instrument ABS; Enclosure Type:Instrument; Enclosure Material:Aluminum Alloy; External Height - Metric:74.9mm; External Width - Metric:160mm; External Depth - Metric:250mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Instrument Abs; Enclosure Type Hammond - 88F2943 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Instrument Abs; Enclosure Type Hammond
88F2943
Enclosures, Instrument Abs; Enclosure Type Hammond 88F2943
Enclosures, Instrument ABS; Enclosure Type:Instrument; Enclosure Material:Aluminum Alloy; External Height - Metric:74.9mm; External Width - Metric:160mm; External Depth - Metric:250mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Enclosures, Instrument ABS; Enclosure Type:Instrument; Enclosure Material:Aluminum Alloy; External Height - Metric:74.9mm; External Width - Metric:160mm; External Depth - Metric:250mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 88F2943
Product Name Enclosures, Instrument Abs; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2.95 inch (74.9 mm)
Width 6.3 inch (160 mm)
Depth 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1438V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 10.75 inch (273 mm)
View Details
4 suppliers