Hammond Electronics, Inc. Enclosures, Instrument Abs; Enclosure Type Hammond 1598RFBK

Description
ENCLOSURES, INSTRUMENT ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:248.9mm; External Width - Metric:139mm; External Depth - Metric:40.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURES, INSTRUMENT ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:248.9mm; External Width - Metric:139mm; External Depth - Metric:40.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Instrument Abs; Enclosure Type Hammond - 97F9399 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Instrument Abs; Enclosure Type Hammond
97F9399
Enclosures, Instrument Abs; Enclosure Type Hammond 97F9399
ENCLOSURES, INSTRUMENT ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:248.9mm; External Width - Metric:139mm; External Depth - Metric:40.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURES, INSTRUMENT ABS; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:248.9mm; External Width - Metric:139mm; External Depth - Metric:40.9mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97F9399
Product Name Enclosures, Instrument Abs; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 9.8 inch (249 mm)
Width 5.47 inch (139 mm)
Depth 1.61 inch (40.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4PHS16M6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details