Hammond Electronics, Inc. Enclosures, Instrument Polystyrene; Enclosure Type Hammond 1598HSGY

Description
ENCLOSURES, INSTRUMENT POLYSTYRENE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:40.13mm; External Width - Metric:200mm; External Depth - Metric:280mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURES, INSTRUMENT POLYSTYRENE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:40.13mm; External Width - Metric:200mm; External Depth - Metric:280mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Instrument Polystyrene; Enclosure Type Hammond - 97F9392 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Instrument Polystyrene; Enclosure Type Hammond
97F9392
Enclosures, Instrument Polystyrene; Enclosure Type Hammond 97F9392
ENCLOSURES, INSTRUMENT POLYSTYRENE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:40.13mm; External Width - Metric:200mm; External Depth - Metric:280mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURES, INSTRUMENT POLYSTYRENE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:40.13mm; External Width - Metric:200mm; External Depth - Metric:280mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97F9392
Product Name Enclosures, Instrument Polystyrene; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 1.58 inch (40.13 mm)
Width 7.87 inch (200 mm)
Depth 11.02 inch (280 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832131 - RS Components, Ltd.
Specs
Length 8.86 inch (225 mm)
Width 8.86 inch (225 mm)
Depth 1 inch (25.5 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details