ENCLOSURE, INSTRUMENT, ABS, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:249.9mm; External Width - Metric:160mm; External Depth - Metric:76mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 76 mm, 160 mm, 250 mm RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 01F2250 | 59M4629 |
| Product Name | Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond | Enclosure, General Purpose, With Aluminum End Panels, Instrument, 76 Mm, 160 Mm, 250 Mm Rohs Compliant Hammond |
| Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures |
| Length | 9.84 inch (250 mm) | |
| Width | 6.3 inch (160 mm) | |
| Depth | 2.99 inch (76 mm) |