Hammond Electronics, Inc. Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond 1598GBU

Description
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:249.9mm; External Width - Metric:160mm; External Depth - Metric:76mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:249.9mm; External Width - Metric:160mm; External Depth - Metric:76mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond - 90F8217 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond
90F8217
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond 90F8217
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:249.9mm; External Width - Metric:160mm; External Depth - Metric:76mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:249.9mm; External Width - Metric:160mm; External Depth - Metric:76mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90F8217
Product Name Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 9.84 inch (250 mm)
Width 6.3 inch (160 mm)
Depth 2.99 inch (76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALT12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 60 inch (1524 mm)
Width 36 inch (914 mm)
View Details
3 suppliers