Hammond Electronics, Inc. Enclosure, General Purpose, With Aluminum End Panels, Instrument, 64 Mm, 206 Mm, 180 Mm Rohs Compliant Hammond 1598DSGYPBK

Description
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 64 mm, 206 mm, 180 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 64 mm, 206 mm, 180 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 64 Mm, 206 Mm, 180 Mm Rohs Compliant Hammond - 59M4627 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 64 Mm, 206 Mm, 180 Mm Rohs Compliant Hammond
59M4627
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 64 Mm, 206 Mm, 180 Mm Rohs Compliant Hammond 59M4627
Enclosure, General Purpose, With Aluminum End Panels, Instrument, 64 mm, 206 mm, 180 mm RoHS Compliant: Yes

Enclosure, General Purpose, With Aluminum End Panels, Instrument, 64 mm, 206 mm, 180 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond - 01F2247 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond
01F2247
Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond 01F2247
ENCLOSURE, INSTRUMENT, ABS, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:180.1mm; External Width - Metric:206mm; External Depth - Metric:64mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ABS, GRAY; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:180.1mm; External Width - Metric:206mm; External Depth - Metric:64mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 59M4627 01F2247
Product Name Enclosure, General Purpose, With Aluminum End Panels, Instrument, 64 Mm, 206 Mm, 180 Mm Rohs Compliant Hammond Enclosure, Instrument, Abs, Gray; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 7.09 inch (180 mm)
Width 8.11 inch (206 mm)
Depth 2.52 inch (64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Interlinking block - CPX-M-GE-EV-S-PP-5POL - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details