Hammond Electronics, Inc. Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond 1598DBU

Description
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:180.1mm; External Width - Metric:206mm; External Depth - Metric:64mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:180.1mm; External Width - Metric:206mm; External Depth - Metric:64mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hammond 87F2520 is a black plastic instrument enclosure designed for various applications. It is constructed from flame-retardant ABS material, compliant with UL94-VO standards. The enclosure features external dimensions of 180.1 mm in height, 206 mm in width, and 64 mm in depth, providing ample space for internal components. It has an IP54 rating, indicating protection against dust and splashing water, making it suitable for use in environments where exposure to moisture is a concern. The enclosure includes aluminum front and end panels, which enhance durability and provide a professional finish. Additionally, it comes with rubber feet for stability and can be factory modified for specific requirements. This product is ideal for engineers seeking a reliable and robust enclosure for their electronic projects.

Datasheet Summary
Powered by GS/AI

The Hammond 87F2520 is a black plastic instrument enclosure designed for various applications. It is constructed from flame-retardant ABS material, compliant with UL94-VO standards. The enclosure features external dimensions of 180.1 mm in height, 206 mm in width, and 64 mm in depth, providing ample space for internal components. It has an IP54 rating, indicating protection against dust and splashing water, making it suitable for use in environments where exposure to moisture is a concern. The enclosure includes aluminum front and end panels, which enhance durability and provide a professional finish. Additionally, it comes with rubber feet for stability and can be factory modified for specific requirements. This product is ideal for engineers seeking a reliable and robust enclosure for their electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond - 87F2520 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond
87F2520
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond 87F2520
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:180.1mm; External Width - Metric:206mm; External Depth - Metric:64mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:180.1mm; External Width - Metric:206mm; External Depth - Metric:64mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 87F2520
Product Name Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 7.09 inch (180 mm)
Width 8.11 inch (206 mm)
Depth 2.52 inch (64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 6276382 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411M - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers