Hammond Electronics, Inc. Instrument Enclosure; Enclosure Type Hammond 1598CGY

Description
Instrument Enclosure; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:180.1mm; External Width - Metric:155mm; External Depth - Metric:180mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Instrument Enclosure; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:180.1mm; External Width - Metric:155mm; External Depth - Metric:180mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrument Enclosure; Enclosure Type Hammond - 95F2654 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Enclosure; Enclosure Type Hammond
95F2654
Instrument Enclosure; Enclosure Type Hammond 95F2654
Instrument Enclosure; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:180.1mm; External Width - Metric:155mm; External Depth - Metric:180mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Instrument Enclosure; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:180.1mm; External Width - Metric:155mm; External Depth - Metric:180mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 95F2654
Product Name Instrument Enclosure; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 7.09 inch (180 mm)
Width 6.1 inch (155 mm)
Depth 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 1861881 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 8.09 inch (205 mm)
Depth 4.74 inch (120 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418G8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm)
View Details
4 suppliers