Hammond Electronics, Inc. Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond 1598CBU

Description
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:180.1mm; External Width - Metric:155mm; External Depth - Metric:52mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:180.1mm; External Width - Metric:155mm; External Depth - Metric:52mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond - 87F2518 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond
87F2518
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond 87F2518
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:180.1mm; External Width - Metric:155mm; External Depth - Metric:52mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:180.1mm; External Width - Metric:155mm; External Depth - Metric:52mm; IP Rating:IP54; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 87F2518
Product Name Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 7.09 inch (180 mm)
Width 6.1 inch (155 mm)
Depth 2.05 inch (52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 6276304 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHKC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 6 inch (152 mm)
View Details
5 suppliers