Hammond Electronics, Inc. Enclosures, Instrument Polystyrene; Enclosure Type Hammond 1598BSGY

Description
ENCLOSURES, INSTRUMENT POLYSTYRENE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:135mm; External Depth - Metric:134mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURES, INSTRUMENT POLYSTYRENE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:135mm; External Depth - Metric:134mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Instrument Polystyrene; Enclosure Type Hammond - 97F9386 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Instrument Polystyrene; Enclosure Type Hammond
97F9386
Enclosures, Instrument Polystyrene; Enclosure Type Hammond 97F9386
ENCLOSURES, INSTRUMENT POLYSTYRENE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:135mm; External Depth - Metric:134mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURES, INSTRUMENT POLYSTYRENE; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:50mm; External Width - Metric:135mm; External Depth - Metric:134mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97F9386
Product Name Enclosures, Instrument Polystyrene; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 1.97 inch (50 mm)
Width 5.31 inch (135 mm)
Depth 5.28 inch (134 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Aluminum Control Box - FC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures; Pushbutton Enclosures
Shape Rectangular
Length 3.54 to 23.62 inch (90 to 600 mm)
View Details
TG Series Enclosures - 200-412-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
2 suppliers