Hammond Electronics, Inc. Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond 1598BBBK

Description
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:179.1mm; External Width - Metric:154mm; External Depth - Metric:36mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:179.1mm; External Width - Metric:154mm; External Depth - Metric:36mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond - 24B7989 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond
24B7989
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond 24B7989
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:179.1mm; External Width - Metric:154mm; External Depth - Metric:36mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:179.1mm; External Width - Metric:154mm; External Depth - Metric:36mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 36 Mm, 154 Mm, 179 Mm Rohs Compliant Hammond - 15J3748 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 36 Mm, 154 Mm, 179 Mm Rohs Compliant Hammond
15J3748
Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 36 Mm, 154 Mm, 179 Mm Rohs Compliant Hammond 15J3748
Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 36 mm, 154 mm, 179 mm RoHS Compliant: Yes

Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 36 mm, 154 mm, 179 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 24B7989 15J3748
Product Name Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond Enclosure, Flame Retardant, Aluminum End Panels, Instrument, 36 Mm, 154 Mm, 179 Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 7.05 inch (179 mm)
Width 6.06 inch (154 mm)
Depth 1.42 inch (36 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BW20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers