Hammond Electronics, Inc. Enclosures; Enclosure Type Hammond 1596B105

Description
Enclosures; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:50mm; External Depth - Metric:75mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:1.38"RoHS Compliant: Yes
Datasheet
Description
Enclosures; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:50mm; External Depth - Metric:75mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:1.38"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures; Enclosure Type Hammond - 94F1154 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures; Enclosure Type Hammond
94F1154
Enclosures; Enclosure Type Hammond 94F1154
Enclosures; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:50mm; External Depth - Metric:75mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:1.38"RoHS Compliant: Yes

Enclosures; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:50mm; External Depth - Metric:75mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:1.38"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F1154
Product Name Enclosures; Enclosure Type Hammond
Length 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418LL8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
TG Series Enclosures - 100-905-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details