Hammond Electronics, Inc. Enclosure, Potting Box, Abs, Black; Enclosure Type Hammond 1596B104

Description
ENCLOSURE, POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:30.1mm; External Width - Metric:40mm; External Depth - Metric:50mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:30.1mm; External Width - Metric:40mm; External Depth - Metric:50mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a black ABS plastic potting box designed for general-purpose applications. It features a one-piece molded construction without a lid, ensuring durability and ease of use. The material has a flame rating of UL94-HB and is temperature rated from -20¬? to +94¬? C, making it suitable for a variety of environments. The wall thickness is 1.0 mm, providing adequate strength for typical potting box applications. This enclosure is part of the 1596 series, which includes various sizes, allowing for flexibility in project requirements.

Datasheet Summary
Powered by GS/AI

The product is a black ABS plastic potting box designed for general-purpose applications. It features a one-piece molded construction without a lid, ensuring durability and ease of use. The material has a flame rating of UL94-HB and is temperature rated from -20¬? to +94¬? C, making it suitable for a variety of environments. The wall thickness is 1.0 mm, providing adequate strength for typical potting box applications. This enclosure is part of the 1596 series, which includes various sizes, allowing for flexibility in project requirements.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Potting Box, Abs, Black; Enclosure Type Hammond - 24B7970 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Potting Box, Abs, Black; Enclosure Type Hammond
24B7970
Enclosure, Potting Box, Abs, Black; Enclosure Type Hammond 24B7970
ENCLOSURE, POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:30.1mm; External Width - Metric:40mm; External Depth - Metric:50mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, POTTING BOX, ABS, BLACK; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:30.1mm; External Width - Metric:40mm; External Depth - Metric:50mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B7970
Product Name Enclosure, Potting Box, Abs, Black; Enclosure Type Hammond
Length 1.19 inch (30.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details