Hammond Electronics, Inc. Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 65 Mm, 107 Mm, 167 Mm Rohs Compliant Hammond 1594ESGY

Description
Enclosure, Heavy Duty, Thick Wall, UL94V-0, Instrument, 65 mm, 107 mm, 167 mm RoHS Compliant: Yes
Description
Enclosure, Heavy Duty, Thick Wall, UL94V-0, Instrument, 65 mm, 107 mm, 167 mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 65 Mm, 107 Mm, 167 Mm Rohs Compliant Hammond - 41T1613 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 65 Mm, 107 Mm, 167 Mm Rohs Compliant Hammond
41T1613
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 65 Mm, 107 Mm, 167 Mm Rohs Compliant Hammond 41T1613
Enclosure, Heavy Duty, Thick Wall, UL94V-0, Instrument, 65 mm, 107 mm, 167 mm RoHS Compliant: Yes

Enclosure, Heavy Duty, Thick Wall, UL94V-0, Instrument, 65 mm, 107 mm, 167 mm RoHS Compliant: Yes

Supplier's Site
Enclosure, Instrument, Plastic, Gray; Enclosure Type Hammond - 97F9376 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Gray; Enclosure Type Hammond
97F9376
Enclosure, Instrument, Plastic, Gray; Enclosure Type Hammond 97F9376
ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:Plastic; External Height - Metric:167.6mm; External Width - Metric:107mm; External Depth - Metric:167mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:Plastic; External Height - Metric:167.6mm; External Width - Metric:107mm; External Depth - Metric:167mm; IP Rating:IP54; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1613 97F9376
Product Name Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 65 Mm, 107 Mm, 167 Mm Rohs Compliant Hammond Enclosure, Instrument, Plastic, Gray; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 6.6 inch (168 mm)
Width 4.21 inch (107 mm)
Depth 6.57 inch (167 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2588 - Newark, An Avnet Company
Specs
Length 0.8661 inch (22 mm)
Width 2.95 inch (75 mm)
Depth 2.95 inch (75 mm)
View Details
Enclosures, Boxes, & Cases - 115-404 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
2 suppliers