Hammond Electronics, Inc. Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 131 Mm, 66 Mm, 55 Mm Rohs Compliant Hammond 1594DBK

Description
Enclosure, Heavy Duty, Thick Wall, UL94V-0, Instrument, 131 mm, 66 mm, 55 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Heavy Duty, Thick Wall, UL94V-0, Instrument, 131 mm, 66 mm, 55 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 131 Mm, 66 Mm, 55 Mm Rohs Compliant Hammond - 46WX329 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 131 Mm, 66 Mm, 55 Mm Rohs Compliant Hammond
46WX329
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 131 Mm, 66 Mm, 55 Mm Rohs Compliant Hammond 46WX329
Enclosure, Heavy Duty, Thick Wall, UL94V-0, Instrument, 131 mm, 66 mm, 55 mm RoHS Compliant: Yes

Enclosure, Heavy Duty, Thick Wall, UL94V-0, Instrument, 131 mm, 66 mm, 55 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond - 90F8228 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond
90F8228
Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond 90F8228
ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:132.1mm; External Width - Metric:66mm; External Depth - Metric:55mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, BLACK; Enclosure Type:Instrument; Enclosure Material:ABS; External Height - Metric:132.1mm; External Width - Metric:66mm; External Depth - Metric:55mm; IP Rating:IP54; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 46WX329 90F8228
Product Name Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 131 Mm, 66 Mm, 55 Mm Rohs Compliant Hammond Enclosure, Instrument, Plastic, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 5.2 inch (132 mm)
Width 2.6 inch (66 mm)
Depth 2.17 inch (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details