Hammond Electronics, Inc. Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Multipurpose, 45 Mm, 66 Mm, 105 Mm Rohs Compliant Hammond 1594CSGY

Description
Enclosure, Heavy Duty, Thick Wall, UL94V-0, Multipurpose, 45 mm, 66 mm, 105 mm RoHS Compliant: Yes
Description
Enclosure, Heavy Duty, Thick Wall, UL94V-0, Multipurpose, 45 mm, 66 mm, 105 mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Multipurpose, 45 Mm, 66 Mm, 105 Mm Rohs Compliant Hammond - 41T1610 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Multipurpose, 45 Mm, 66 Mm, 105 Mm Rohs Compliant Hammond
41T1610
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Multipurpose, 45 Mm, 66 Mm, 105 Mm Rohs Compliant Hammond 41T1610
Enclosure, Heavy Duty, Thick Wall, UL94V-0, Multipurpose, 45 mm, 66 mm, 105 mm RoHS Compliant: Yes

Enclosure, Heavy Duty, Thick Wall, UL94V-0, Multipurpose, 45 mm, 66 mm, 105 mm RoHS Compliant: Yes

Supplier's Site
Enclosures, Polystyrene; Enclosure Type Hammond - 97F9374 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Polystyrene; Enclosure Type Hammond
97F9374
Enclosures, Polystyrene; Enclosure Type Hammond 97F9374
ENCLOSURES, POLYSTYRENE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:66mm; External Depth - Metric:105mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURES, POLYSTYRENE; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:44.96mm; External Width - Metric:66mm; External Depth - Metric:105mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1610 97F9374
Product Name Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Multipurpose, 45 Mm, 66 Mm, 105 Mm Rohs Compliant Hammond Enclosures, Polystyrene; Enclosure Type Hammond
Length 1.77 inch (44.96 mm)
Width 2.6 inch (66 mm)
Depth 4.13 inch (105 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG16LG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details