Hammond Electronics, Inc. Enclosure, Instrument, Plastic, Gray; Enclosure Type Hammond 1594ASGY

Description
ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:Plastic; External Height - Metric:55.9mm; External Width - Metric:56mm; External Depth - Metric:56mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:Plastic; External Height - Metric:55.9mm; External Width - Metric:56mm; External Depth - Metric:56mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Plastic, Gray; Enclosure Type Hammond - 97F9372 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Plastic, Gray; Enclosure Type Hammond
97F9372
Enclosure, Instrument, Plastic, Gray; Enclosure Type Hammond 97F9372
ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:Plastic; External Height - Metric:55.9mm; External Width - Metric:56mm; External Depth - Metric:56mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PLASTIC, GRAY; Enclosure Type:Instrument; Enclosure Material:Plastic; External Height - Metric:55.9mm; External Width - Metric:56mm; External Depth - Metric:56mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 40 Mm, 56 Mm, 56 Mm Rohs Compliant Hammond - 41T1607 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 40 Mm, 56 Mm, 56 Mm Rohs Compliant Hammond
41T1607
Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 40 Mm, 56 Mm, 56 Mm Rohs Compliant Hammond 41T1607
Enclosure, Heavy Duty, Thick Wall, UL94V-0, Instrument, 40 mm, 56 mm, 56 mm RoHS Compliant: Yes

Enclosure, Heavy Duty, Thick Wall, UL94V-0, Instrument, 40 mm, 56 mm, 56 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 97F9372 41T1607
Product Name Enclosure, Instrument, Plastic, Gray; Enclosure Type Hammond Enclosure, Heavy Duty, Thick Wall, Ul94V-0, Instrument, 40 Mm, 56 Mm, 56 Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.2 inch (55.9 mm)
Width 2.2 inch (56 mm)
Depth 2.2 inch (56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 6276433 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details