Hammond Electronics, Inc. Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 140 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond 1593YBK

Description
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 140 mm, 66 mm, 28 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 140 mm, 66 mm, 28 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 140 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond - 19J3412 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 140 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond
19J3412
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 140 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond 19J3412
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 140 mm, 66 mm, 28 mm RoHS Compliant: Yes

Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 140 mm, 66 mm, 28 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond - 95B0648 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
95B0648
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 95B0648
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:139.7mm; External Width - Metric:66mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:139.7mm; External Width - Metric:66mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3412 95B0648
Product Name Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 140 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
Length 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Enclosures, Boxes, & Cases - 116-505 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details