Hammond Electronics, Inc. Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 140 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond 1593XBK

Description
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 140 mm, 66 mm, 28 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 140 mm, 66 mm, 28 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 140 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond - 19J3410 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 140 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond
19J3410
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 140 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond 19J3410
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 140 mm, 66 mm, 28 mm RoHS Compliant: Yes

Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 140 mm, 66 mm, 28 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Storage Case; Enclosure Type Hammond - 95B0652 - Newark, An Avnet Company
Chicago, IL, United States
Storage Case; Enclosure Type Hammond
95B0652
Storage Case; Enclosure Type Hammond 95B0652
STORAGE CASE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:139.7mm; External Width - Metric:66mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Width - Imperial:2.6"RoHS Compliant: Yes

STORAGE CASE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:139.7mm; External Width - Metric:66mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Width - Imperial:2.6"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3410 95B0652
Product Name Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 140 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond Storage Case; Enclosure Type Hammond
Length 5.5 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411W - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
TK Series Enclosures - 130-003 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers