Hammond Electronics, Inc. Enclosure, Handheld, Abs, Trans Blue; Enclosure Type Hammond 1593VTBU

Description
ENCLOSURE, HANDHELD, ABS, TRANS BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:105mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Transparent Blue RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ABS, TRANS BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:105mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Transparent Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs, Trans Blue; Enclosure Type Hammond - 68AH3619 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs, Trans Blue; Enclosure Type Hammond
68AH3619
Enclosure, Handheld, Abs, Trans Blue; Enclosure Type Hammond 68AH3619
ENCLOSURE, HANDHELD, ABS, TRANS BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:105mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Transparent Blue RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ABS, TRANS BLUE; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:35.05mm; External Width - Metric:105mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Transparent Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 68AH3619
Product Name Enclosure, Handheld, Abs, Trans Blue; Enclosure Type Hammond
Length 1.38 inch (35.05 mm)
Width 4.13 inch (105 mm)
Depth 2.36 inch (60 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 20 inch (508 mm)
View Details
4 suppliers