Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 1593TBK

Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:111.8mm; External Width - Metric:66mm; External Depth - Metric:21mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:111.8mm; External Width - Metric:66mm; External Depth - Metric:21mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond - 83F8769 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
83F8769
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 83F8769
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:111.8mm; External Width - Metric:66mm; External Depth - Metric:21mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:111.8mm; External Width - Metric:66mm; External Depth - Metric:21mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83F8769
Product Name Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
Length 4.4 inch (112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
TK Series Enclosures - 106-012 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers