Hammond Electronics, Inc. Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 92 Mm, 66 Mm, 21 Mm Rohs Compliant Hammond 1593SBK

Description
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 92 mm, 66 mm, 21 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 92 mm, 66 mm, 21 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 92 Mm, 66 Mm, 21 Mm Rohs Compliant Hammond - 19J3405 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 92 Mm, 66 Mm, 21 Mm Rohs Compliant Hammond
19J3405
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 92 Mm, 66 Mm, 21 Mm Rohs Compliant Hammond 19J3405
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 92 mm, 66 mm, 21 mm RoHS Compliant: Yes

Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 92 mm, 66 mm, 21 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond - 83F8767 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
83F8767
Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond 83F8767
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:91.4mm; External Width - Metric:66mm; External Depth - Metric:21mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:91.4mm; External Width - Metric:66mm; External Depth - Metric:21mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3405 83F8767
Product Name Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 92 Mm, 66 Mm, 21 Mm Rohs Compliant Hammond Enclosure, Hand Held, Plastic, Black; Enclosure Type Hammond
Length 3.6 inch (91.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Command Enclosures - multiVISION Display - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 7610827 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details