Hammond Electronics, Inc. Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 112 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond 1593QGY

Description
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 112 mm, 66 mm, 28 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 112 mm, 66 mm, 28 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 112 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond - 15J3740 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 112 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond
15J3740
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 112 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond 15J3740
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 112 mm, 66 mm, 28 mm RoHS Compliant: Yes

Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 112 mm, 66 mm, 28 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Hand Held, Abs, Grey; Enclosure Type Hammond - 24B7906 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Abs, Grey; Enclosure Type Hammond
24B7906
Enclosure, Hand Held, Abs, Grey; Enclosure Type Hammond 24B7906
ENCLOSURE, HAND HELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:66mm; External Depth - Metric:112mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, ABS, GREY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:27.94mm; External Width - Metric:66mm; External Depth - Metric:112mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 15J3740 24B7906
Product Name Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 112 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond Enclosure, Hand Held, Abs, Grey; Enclosure Type Hammond
Length 1.1 inch (27.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Mobile Enclosure - MXA Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.73 to 7.87 inch (44 to 200 mm)
View Details