Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond 1593PGY

Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:91.4mm; External Width - Metric:66mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:91.4mm; External Width - Metric:66mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond - 24B7903 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
24B7903
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond 24B7903
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:91.4mm; External Width - Metric:66mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:91.4mm; External Width - Metric:66mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 92 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond - 15J3737 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 92 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond
15J3737
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 92 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond 15J3737
Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 92 mm, 66 mm, 28 mm RoHS Compliant: Yes

Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 92 mm, 66 mm, 28 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 24B7903 15J3737
Product Name Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond Enclosure, 1593 Series, Ergonomic, Recessed Top, Handheld, 92 Mm, 66 Mm, 28 Mm Rohs Compliant Hammond
Length 3.6 inch (91.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details